AENOR - UNE-EN 50377-17-2
Connector sets and Interconnect components to be used in optical fibre communication systems - Product specifications - Part 17-2: Type FPFT (factory polished field terminated) simplex connector factory terminated with EN 60793-2-50 category B1.3 fibre and field mounted onto reinforced cable containing IEC 60793-2-50 category B1.3 or B6a1 or B6a 2 singlemode fibre (with restricted MFD), category C (Endorsed by AENOR in February of 2015.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
UNE-EN 50377-17-2
February 1, 2015
Connector sets and Interconnect components to be used in optical fibre communication systems - Product specifications - Part 17-2: Type FPFT (factory polished field terminated) simplex connector factory terminated with EN 60793-2-50 category B1.3 fibre and field mounted onto reinforced cable containing IEC 60793-2-50 category B1.3 or B6a1 or B6a 2 singlemode fibre (with restricted MFD), category C (Endorsed by AENOR in February of 2015.)
A description is not available for this item.