AENOR - UNE-EN 4499
Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315° C (Endorsed by AENOR in March of 2009.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 4499
March 1, 2009
Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315° C (Endorsed by AENOR in March of 2009.)
A description is not available for this item.