AENOR - UNE-EN 4644-021

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 021: Plug, size 2, without mounting holes, class A, C and E - Product standard (Endorsed by AENOR in January of 2016.)

active, Most Current
Organization: AENOR
Publication Date: 1 January 2016
Status: active
Page Count: 9
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

UNE-EN 4644-021
January 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 021: Plug, size 2, without mounting holes, class A, C and E - Product standard (Endorsed by AENOR in January of 2016.)
A description is not available for this item.
Advertisement