AENOR - UNE-EN ISO 52016-1

Energy performance of buildings - Energy needs for heating and cooling, internal temperatures and sensible and latent heat loads - Part 1: Calculation procedures (ISO 52016-1:2017) (Endorsed by Asociación Española de Normalización in December of 2017.)

active, Most Current
Organization: AENOR
Publication Date: 1 December 2017
Status: active
Page Count: 218
ICS Code (Heat recovery. Thermal insulation): 27.220
ICS Code (Energy and heat transfer engineering in general): 27.010
ICS Code (Other installations in buildings): 91.140.99
ICS Code (Central heating systems): 91.140.10
ICS Code (Thermal insulation of buildings): 91.120.10

Document History

UNE-EN ISO 52016-1
December 1, 2017
Energy performance of buildings - Energy needs for heating and cooling, internal temperatures and sensible and latent heat loads - Part 1: Calculation procedures (ISO 52016-1:2017) (Endorsed by Asociación Española de Normalización in December of 2017.)
A description is not available for this item.
Advertisement