AENOR - UNE-EN 50407-3

Multi-pair cables used in high bit rate digital access telecommunications networks - Part 3: Indoor multi-pair/quad riser cables up to 100 MHz for maximum length of connection 100 m supporting universal services, xDSL and applications up to 100 Mbit/s over IP (Endorsed by AENOR in July of 2014.)

inactive, Most Current
Organization: AENOR
Publication Date: 1 July 2014
Status: inactive
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
ICS Code (Wires and symmetrical cables): 33.120.20

Document History

UNE-EN 50407-3
July 1, 2014
Multi-pair cables used in high bit rate digital access telecommunications networks - Part 3: Indoor multi-pair/quad riser cables up to 100 MHz for maximum length of connection 100 m supporting universal services, xDSL and applications up to 100 Mbit/s over IP (Endorsed by AENOR in July of 2014.)
A description is not available for this item.
Advertisement