AENOR - UNE-EN 4136
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in September of 2009.)
active
| Organization: | AENOR |
| Publication Date: | 1 September 2009 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Nuts): | 49.030.30 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
October 1, 2010
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in October of 2010.)
A description is not available for this item.
UNE-EN 4136
September 1, 2009
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in September of 2009.)
A description is not available for this item.