AENOR - UNE-EN 50377-14-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for category C

inactive
Organization: AENOR
Publication Date: 1 September 2011
Status: inactive
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

December 1, 2021
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B-652 or B-657 fibre for Category C according to EN 61753-1
A description is not available for this item.
August 1, 2018
Connector sets and interconnect components to be used in optical fibre communication systems. Product specifications. Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753-1 (Endorsed by Asociación Española de Normalización in August of 2018.)
A description is not available for this item.
UNE-EN 50377-14-1
September 1, 2011
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for category C
A description is not available for this item.
Advertisement