AENOR - UNE-EN IEC 61755-6-2

Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 6-2: Connection of 50 µm core diameter multimode physically contacting fibres - Non-angled for reference connector application, at wavelength of 850 nm using selected A1a fibre only

active, Most Current
Organization: AENOR
Publication Date: 1 October 2018
Status: active
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

UNE-EN IEC 61755-6-2
October 1, 2018
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 6-2: Connection of 50 µm core diameter multimode physically contacting fibres - Non-angled for reference connector application, at wavelength of 850 nm using selected A1a fibre only
A description is not available for this item.
Advertisement