AENOR - UNE-EN 4644-142

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 142: Size 4 receptacle for rack and panel application, class C and D - Product standard (Endorsed by Asociación Española de Normalización in February of 2017.)

active, Most Current
Organization: AENOR
Publication Date: 1 February 2017
Status: active
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

UNE-EN 4644-142
February 1, 2017
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 142: Size 4 receptacle for rack and panel application, class C and D - Product standard (Endorsed by Asociación Española de Normalización in February of 2017.)
A description is not available for this item.
July 1, 2012
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 142: Size 4 receptacle for rack and panel application - Product standard (Endorsed by AENOR in July of 2012.)
A description is not available for this item.
Advertisement