AENOR - UNE-EN 3444
Aerospace series - Bolt, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1 250 MPa (at ambient temperature) /650 °C (Endorsed by AENOR in January of 2007.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
UNE-EN 3444
January 1, 2007
Aerospace series - Bolt, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1 250 MPa (at ambient temperature) /650 °C (Endorsed by AENOR in January of 2007.)
A description is not available for this item.