AENOR - UNE-EN 4627

Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De <= 150 mm - 1 100 MPa <= Rm <= 1 300 MPa (Endorsed by AENOR in February of 2008.)

inactive
Organization: AENOR
Publication Date: 1 February 2008
Status: inactive
Page Count: 8
ICS Code (Steels): 49.025.10

Document History

February 1, 2023
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De = 200 mm - 1 150 MPa = Rm = 1 300 MPa
A description is not available for this item.
June 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De = 200 mm - 1 150 MPa = Rm = 1 300 MPa
A description is not available for this item.
UNE-EN 4627
February 1, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De <= 150 mm - 1 100 MPa <= Rm <= 1 300 MPa (Endorsed by AENOR in February of 2008.)
A description is not available for this item.
Advertisement