AENOR - UNE-EN 61755-3-2

Fibre optic connector optical interfaces -- Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres (Endorsed by AENOR in May of 2009.)

active, Most Current
Organization: AENOR
Publication Date: 1 May 2009
Status: active
Page Count: 15
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

UNE-EN 61755-3-2
May 1, 2009
Fibre optic connector optical interfaces -- Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres (Endorsed by AENOR in May of 2009.)
A description is not available for this item.
Advertisement