AENOR - UNE-EN 4072
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in May of 2016.)
active
| Organization: | AENOR |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
August 1, 2017
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by Asociación Española de Normalización in August of 2017.)
A description is not available for this item.
March 1, 2017
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by Asociación Española de Normalización in March of 2017.)
A description is not available for this item.
UNE-EN 4072
May 1, 2016
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in May of 2016.)
A description is not available for this item.
September 1, 2009
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in September of 2009.)
A description is not available for this item.