AENOR - UNE-EN 4124
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C (Endorsed by Asociación Española de Normalización in June of 2018.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Nuts): | 49.030.30 |
Document History
UNE-EN 4124
June 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C (Endorsed by Asociación Española de Normalización in June of 2018.)
A description is not available for this item.
March 1, 2005
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C
A description is not available for this item.