AENOR - UNE-EN 60297-3-106

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series -- Part 3-106: Adaptation dimensions for subracks and chassis applicable with metric cabinets or racks in accordance with IEC 60917-2-1 (Endorsed by AENOR in July of 2010.)

active, Most Current
Organization: AENOR
Publication Date: 1 July 2010
Status: active
Page Count: 34
ICS Code (Mechanical structures for electronic equipment): 31.240

Document History

UNE-EN 60297-3-106
July 1, 2010
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series -- Part 3-106: Adaptation dimensions for subracks and chassis applicable with metric cabinets or racks in accordance with IEC 60917-2-1 (Endorsed by AENOR in July of 2010.)
A description is not available for this item.
Advertisement