AENOR - UNE-EN IEC 61249-2-47

Materials for printed boards and other interconnecting structures – Part 2-47: Reinforced base materials clad and unclad – Non-halogenated epoxide non-woven/woven E-glass reinforced laminate sheets of thermal conductivity 2.0 W/(m•K) and defined flammability (vertical burning test), copper-clad for lead-free assembly

active, Most Current
Organization: AENOR
Publication Date: 1 May 2018
Status: active
Page Count: 31
ICS Code (Printed circuits and boards): 31.180

Document History

UNE-EN IEC 61249-2-47
May 1, 2018
Materials for printed boards and other interconnecting structures – Part 2-47: Reinforced base materials clad and unclad – Non-halogenated epoxide non-woven/woven E-glass reinforced laminate sheets of thermal conductivity 2.0 W/(m•K) and defined flammability (vertical burning test), copper-clad for lead-free assembly
A description is not available for this item.
Advertisement