AENOR - UNE-EN 4129/AC

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in June of 2010.)

active, Most Current
Organization: AENOR
Publication Date: 1 June 2010
Status: active
Page Count: 4
ICS Code (Bolts, screws, studs): 49.030.20

Document History

UNE-EN 4129/AC
June 1, 2010
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in June of 2010.)
A description is not available for this item.
June 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in June of 2009.)
A description is not available for this item.
Advertisement