AENOR - UNE-EN 2879

Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 °C (Endorsed by Asociación Española de Normalización in March of 2017.)

active, Most Current
Organization: AENOR
Publication Date: 1 March 2017
Status: active
Page Count: 9
ICS Code (Nuts): 49.030.30

Document History

UNE-EN 2879
March 1, 2017
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 °C (Endorsed by Asociación Española de Normalización in March of 2017.)
A description is not available for this item.
Advertisement