CSA R7008

Sustainability standard for household dehumidifier appliances

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 69
scope:

This Standard covers dehumidifier for households use included within the scope of the U.S. Department of Energy (DoE) and Canadian Energy Efficiency Regulations (as of June 13, 2019) that are products, other than a portable air conditioner, room air conditioner, or packaged terminal air conditioner, that is a self-contained, electrically operated, and mechanically encased assembly consisting of:

(a) A refrigerated surface (evaporator) that condenses moisture from the atmosphere;

(b) A refrigerating system, including an electric motor;.

(c) An air-circulating fan; and

(d) A means for collecting or disposing of the condensate. (10 CFR 430.2).

This includes dehumidifiers with the following capacity:

a) 11.83 L (25.00 pints)/day or less;

(b) 11.83 L (25.01 pints) to 23.66 L (50.00 pints)/day; and

(c) 23.66 L (50.01 pints)/day or more.

Note: Whole home dehumidifiers are not covered by this Standard's scope.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

CSA R7008
January 1, 2019
Sustainability standard for household dehumidifier appliances
This Standard covers dehumidifier for households use included within the scope of the U.S. Department of Energy (DoE) and Canadian Energy Efficiency Regulations (as of June 13, 2019) that are...
January 1, 2018
Sustainability standard for household dehumidifier appliances
A description is not available for this item.

References

Advertisement