CEI EN 60154-1

Flanges for waveguides Part 1: General requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2017
Status: active
Page Count: 20
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 60154 specifies the dimensions of waveguide flanges for use in electronic equipment.

It covers requirements for flanges drilled before or after mounting on waveguides. It should be noted that for optimum electrical performance, post-drilling of the alignment holes after mounting is recommended.

The aim of this standard is to specify for waveguide flanges the mechanical requirements necessary to ensure compatibility and, as far as practicable, interchangeability as well as to ensure adequate electrical performance.

Document History

CEI EN 60154-1
February 1, 2017
Flanges for waveguides Part 1: General requirements
This part of IEC 60154 specifies the dimensions of waveguide flanges for use in electronic equipment. It covers requirements for flanges drilled before or after mounting on waveguides. It should be...
November 1, 1998
Flanges for waveguides - Part 1: General requirements
La presente EN viene pubblicata dal CEI nella sola lingua originale inglese, a causa della limitata utilizzazione, particolarmente mirata a settori specialistici.
April 1, 1998
Flanges for Waveguides - Part 1: General requirements
La Norma si riferisce alle dimensioni delle flange per guide d'onda utilizzate nelle apparecchiature elettroniche. Essa riporta le prescrizioni per le flange trapanate prima o dopo il montaggio sulle...
May 1, 1992
Flange per guide d'onda. - Parte 1: Prescrizioni generali
Versione italiana della Norma CENELEC EN 60154-1, identica alla Pubblicazione IEC 154-1 (1982), la Norma si riferisce alle dimensioni delle flange per guide d'onda utilizzate nelle apparecchiature...

References

Advertisement