CEI EN 60529
Degrees of protection provided by enclosures (IP Code)
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Electrical engineering in general): | 29.020 |
Document History
June 1, 2019
Degrees of protection provided by enclosures (IP Code)
A description is not available for this item.
March 1, 2019
Degrees of protection provided by enclosures (IP Code)
A description is not available for this item.
May 1, 2017
Degrees of protection provided by enclosures (IP Code)
A description is not available for this item.
CEI EN 60529
March 1, 2017
Degrees of protection provided by enclosures (IP Code)
A description is not available for this item.
December 1, 2014
Degrees of protection provided by enclosures (IP Code)
INTRODUCTION TO AMENDMENT 2
This Amendment 2 introduces a new degree of protection IP X9 whereas no modifications of the existing degrees of protection are made.
Thus neither additional tests nor...
June 1, 1997
Degrees of protection provided by enclosures (IP Code)
La Norma stabilisce un sistema di classificazione dei gradi di protezione degli involucri per materiale elettrico la cui tensione nominale non supera 72,5 kV.
Essa ha lo scopo di specificare la...
September 1, 1992
Gradi di protezione degli involucri (Codice IP)
Versione italiana della Norma Europea CENELEC EN 60529, con versione inglese a fronte, identica alla Pubblicazione IEC 529 (1989), la Norma stabilisce un sistema di classificazione dei gradi di...