ETSI - ES 203 311-5

Integrated broadband cable telecommunication networks (CABLE); Fourth generation transmission systems for interactive cable television services - IP cable modems; Part 5: Converged cable access platform operations support system interface; DOCSIS® 3.1

inactive
Organization: ETSI
Publication Date: 1 March 2019
Status: inactive
Page Count: 8
scope:

The present document provides the ETSI endorsement of ANSI/SCTE Standard 220-4 [1].

ANSI/SCTE Standard 220-4 is part of a series of specifications that defines the fourth generation of high-speed dataover- cable systems, commonly referred to as the DOCSIS 3.1 specifications. The standard was developed for the benefit of the cable industry, and includes contributions by operators and vendors from North and South America, Europe and Asia.

ANSI/SCTE Standard 220-4 defines the requirements necessary for the configuration, fault management and performance management of Cable Modem Termination Systems (CMTS) and the Converged Cable Access Platform (CCAP) system. The intent of the standard is to define a common, cross-vendor set of functionality for the configuration and management of CMTSs and CCAPs.

The standard defines a configuration object model for the configuration of the CCAP. The standard also defines the SNMP management requirements for a CCAP. These SNMP requirements include both protocol conformance and management object definitions, based largely upon existing industry standard management objects found in DOCSIS CMTSs and Universal EQAMs. In addition, this standard defined the event messaging requirements of a CCAP system.

ANSI/SCTE Standard 220-4 corresponds to the CableLabs specification [i.1].

Document History

May 1, 2019
Integrated broadband cable telecommunication networks (CABLE); Fourth generation transmission systems for interactive cable television services - IP cable modems; Part 5: Converged cable access platform operations support system interface; DOCSIS® 3.1
The present document provides the ETSI endorsement of ANSI/SCTE Standard 220-4 [1]. ANSI/SCTE Standard 220-4 is part of a series of specifications that defines the fourth generation of high-speed...
ES 203 311-5
March 1, 2019
Integrated broadband cable telecommunication networks (CABLE); Fourth generation transmission systems for interactive cable television services - IP cable modems; Part 5: Converged cable access platform operations support system interface; DOCSIS® 3.1
The present document provides the ETSI endorsement of ANSI/SCTE Standard 220-4 [1]. ANSI/SCTE Standard 220-4 is part of a series of specifications that defines the fourth generation of high-speed...

References

Advertisement