CEI EN 50632-2-3
Electric motor-operated tools - Dust measurement procedure Part 2: Particular requirements for concrete grinders and disk-type sanders
| Organization: | CEI |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Electric tools): | 25.140.20 |
| ICS Code (Stationary source emissions): | 13.040.40 |
scope:
General
This European Standard specifies general requirements for the dust measurement of electric motor operated tools supplied from mains or from batteries. This European Standard applies to those tools with and without dust extraction unit where dust such as mineral dust containing silica or wood dust is expected.
Types of dust
Dust is a disperse distribution of solid substances in gases, particularly air, resulting from mechanical processes. According to EN 481, two size categories are to be differentiated: the inhalable dust and the respirable dust fraction. Inhalable dust refers to the entire inhalable fraction of the dust through mouth and/or nose. Respirable dust relates to the fraction of the inhalable dust that can reach the pulmonary alveoli due to its small particle size.
Document History