CEI EN 61069-8
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment Part 8: Assessment of other system properties
| Organization: | CEI |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61069:
- specifies the detailed method of the assessment of other system properties of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2,
- defines basic categorization of other system properties,
- describes the factors that influence other system properties and which need to be taken into account when evaluating other system properties, and
- provides guidance in selecting techniques from a set of options (with references) for evaluating the other system properties.
Document History