CEI EN 60335-2-29

Household and similar electrical appliances - Safety Part 2: Particular requirements for battery chargers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2019
Status: active
Page Count: 8
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

This European Standard deals with the reasonably foreseeable hazards presented by appliances and machines that are encountered by all persons. However, in general, it does not take into account

• children playing with the appliance;

• the use of the appliance by very young children;

• the use of the appliance by young children without supervision.

• It is recognized that very vulnerable people may have needs beyond the level addressed in this standard.

Document History

October 1, 2022
Household and similar electrical appliances - Safety Part 2: Particular requirements for battery chargers
This part of IEC 60335 deals with the safety of electric battery chargers for household and similar use having an output not exceeding 250 V ripple-free direct current, their rated voltage being not...
CEI EN 60335-2-29
February 1, 2019
Household and similar electrical appliances - Safety Part 2: Particular requirements for battery chargers
This European Standard deals with the reasonably foreseeable hazards presented by appliances and machines that are encountered by all persons. However, in general, it does not take into account •...
April 1, 2011
Household and similar electrical appliances - Safety Part 2: Particular requirements for battery chargers
La presente Variante aggiorna la Norma EN/IEC 60335-2-29 relativa alla sicurezza elettrica per caricabatterie. Le principali modifiche riguardano: - "Introduzione": vengono precisate le relazioni tra...
March 1, 2006
Household and similar electrical appliances - Safety - Part 2: Particular requirements for battery chargers
La presente Norma fa parte della serie 60335 e riguarda la sicurezza dei caricabatterie. Essa si applica ai caricabatterie, per uso domestico e similare, con uscita a bassissima tensione di sicurezza...
February 1, 1999
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 2: Norme particolari per caricabatterie
La presente Variante è annullata e sostituita dalla Nuova Edizione CEI EN 60335-2-29:2006-03 (CEI 61-174); tuttavia rimane applicabile fino al 01-07-2007.
December 1, 1997
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per caricabatterie
Si applica ai caricabatterie, per uso domestico e similare, con uscita a bassissima tensione di sicurezza e una tensione nominale non superiore a 250 V. Non si applica ai caricabatterie incassati,...
December 1, 1993
Variante n. 1
January 1, 1991
Sicurezza degli apparecchi elettrici d'uso domestico e similare. - Parte II: Norme particolari per carica batterie
Conforme alla Norma Europea CENELEC EN 60335-2-29,contestuale, con modifiche, alla Pubblicazione IEC 60335-2-29 (1987) più Modifica 1 (1989), la Norma si applica ai carica batterie che si presentano...
Advertisement