CEI EN 61069-4

Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment Part 4: Assessment of system performance

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2017
Status: active
Page Count: 42
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61069:

- specifies the detailed method of the assessment of performance of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2,

- defines basic categorization of performance properties,

- describes the factors that influence performance and which need to be taken into account when evaluating performance, and

- provides guidance in selecting techniques from a set of options (with references) for evaluating the performance.

Document History

CEI EN 61069-4
March 1, 2017
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment Part 4: Assessment of system performance
This part of IEC 61069: – specifies the detailed method of the assessment of performance of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2, –...
December 1, 1998
Industrial process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 4: Assessment of system performance
La presente Norma si riferisce al metodo da impiegare per valutare in modo sistematico le prestazioni dei sistemi di controllo e misura dei processi industriali. La metodologia di valutazione...

References

Advertisement