CEI EN 61069-5

Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment Part 5: Assessment of system dependability

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2017
Status: active
Page Count: 44
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61069:

- specifies the detailed method of the assessment of dependability of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2,

- defines basic categorization of dependability properties,

- describes the factors that influence dependability and which need to be taken into account when evaluating dependability, and

- provides guidance in selecting techniques from a set of options (with references) for evaluating the dependability.

Document History

CEI EN 61069-5
March 1, 2017
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment Part 5: Assessment of system dependability
This part of IEC 61069: – specifies the detailed method of the assessment of dependability of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2,...
May 1, 1996
Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 5: Assessment of system dependability
Equivalente alla Parte 5 della Norma Europea EN 61069, la presente Norma dettaglia il metodo che potrebbe essere utilizzato per accertare e valutare la fidatezza di sistemi di misura e controllo di...

References

Advertisement