CEN - EN ISO 24534-4
Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles - Part 4: Secure communications using asymmetrical techniques
| Organization: | CEN |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 102 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO 24534 provides requirements for electronic registration identification (ERI) that are based on an identifier assigned to a vehicle (e.g. for recognition by national authorities) suitable to be used for:
⎯ electronic identification of local and foreign vehicles by national authorities;
⎯ vehicle manufacturing, in-life maintenance and end-of-life identification (vehicle life cycle management);
⎯ adaptation of vehicle data (e.g. for international resales);
⎯ safety-related purposes;
⎯ crime reduction;
⎯ commercial services.
It adheres to privacy and data protection regulations.
This part of ISO 24534 specifies the interfaces for a secure exchange of data between an ERT and an ERI reader or ERI writer in or outside the vehicle using asymmetric encryption techniques.
NOTE 1 The onboard device containing the ERI data is called the electronic registration tag (ERT).
This part of ISO 24534 includes:
⎯ the application layer interface between an ERT and an onboard ERI reader or writer;
⎯ the application layer interface between the onboard ERI equipment and external ERI readers and writers;
⎯ security issues related to the communication with the ERT.
NOTE 2 The vehicle identifiers and possible additional vehicle data (as typically contained in vehicle registration certificates) are defined in ISO 24534-3.
NOTE 3 The secure application layer interfaces for the exchange of ERI data with an ERI reader or writer are specified in both this part of ISO 24534 and ISO 24534-5.
Document History