ISO 24023-2

Plastics — Plasticized poly(vinyl chloride) (PVC-P) moulding and extrusion materials — Part 2: Preparation of test specimens and determination of properties

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2020
Status: active
Page Count: 12
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of PVC-P moulding and extrusion materials. It gives the requirements for handling test materials and for conditioning both the test material before moulding and the specimens before testing.

This document gives procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made. It lists properties and test methods which are suitable and necessary to characterize PVC-P moulding and extrusion materials.

The properties have been selected from the general test methods in ISO 10350-1. Other test methods in wide use for, or of particular significance to, these moulding and extrusion materials are also included in this document, as are the designatory properties specified in ISO 24023 (all parts).

Document History

ISO 24023-2
May 1, 2020
Plastics — Plasticized poly(vinyl chloride) (PVC-P) moulding and extrusion materials — Part 2: Preparation of test specimens and determination of properties
This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of PVC-P moulding and extrusion materials. It gives the requirements...

References

Advertisement