ISO 24024-2
Plastics — Homopolymer and copolymer resins of vinyl chloride — Part 2: Preparation of test samples and determination of properties
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This document specifies the methods of preparation of test samples and the test methods to be used in determining the properties of PVC resins. Requirements for handling test material and for conditioning the material before testing are given here. In addition, properties and test methods which are suitable and necessary to characterize PVC resins are listed.
Document History
ISO 24024-2
February 1, 2021
Plastics — Homopolymer and copolymer resins of vinyl chloride — Part 2: Preparation of test samples and determination of properties
This document specifies the methods of preparation of test samples and the test methods to be used in determining the properties of PVC resins. Requirements for handling test material and for...