DIN IEC 48B/378/CD

Detail specification for two part modular connectors (with optional shielding plates) for printed boards and backplanes, basic grid 2,0 mm, with terminations on a multiple grid of 0,5 mm, in accordance with IEC 917 (IEC 48B/378/CD:1994)

inactive, Most Current
Organization: DIN
Publication Date: 1 September 1995
Status: inactive
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

DIN IEC 48B/378/CD
September 1, 1995
Detail specification for two part modular connectors (with optional shielding plates) for printed boards and backplanes, basic grid 2,0 mm, with terminations on a multiple grid of 0,5 mm, in accordance with IEC 917 (IEC 48B/378/CD:1994)
A description is not available for this item.
Advertisement