DIN IEC 60747-8-1

Semiconductor devices - Field-effect transistors; Section one: Blank detail specification for single-gate field-effect tramsistors up to 5 W and 1 GHz; Identical with IEC 60747-8-1:1987

inactive, Most Current
Organization: DIN
Publication Date: 1 July 1991
Status: inactive
ICS Code (Transistors): 31.080.30

Document History

DIN IEC 60747-8-1
July 1, 1991
Semiconductor devices - Field-effect transistors; Section one: Blank detail specification for single-gate field-effect tramsistors up to 5 W and 1 GHz; Identical with IEC 60747-8-1:1987
A description is not available for this item.
Advertisement