DIN EN 28860-1

Information processing; data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, on 80 tracks on each side; part 1: dimensional, physical and magnetic characteristics (ISO 8860-1:1987); german version EN 28860-1:1989

inactive, Most Current
Organization: DIN
Publication Date: 1 December 1991
Status: inactive
ICS Code (Magnetic disks): 35.220.21

Document History

DIN EN 28860-1
December 1, 1991
Information processing; data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, on 80 tracks on each side; part 1: dimensional, physical and magnetic characteristics (ISO 8860-1:1987); german version EN 28860-1:1989
A description is not available for this item.
Advertisement