DIN 50101-1

Testing of metals; Erichsen cupping test on sheet and strip metal having a width of ≥ 90 mm; Thickness range: 0,2 mm to 2 mm

inactive, Most Current
Organization: DIN
Publication Date: 1 September 1979
Status: inactive
ICS Code (Mechanical testing of metals): 77.040.10

Document History

DIN 50101-1
September 1, 1979
Testing of metals; Erichsen cupping test on sheet and strip metal having a width of ≥ 90 mm; Thickness range: 0,2 mm to 2 mm
A description is not available for this item.
Advertisement