IEC/TS 62271-304

High-voltage switchgear and controlgear – Part 304: Classification of indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV related to the use in special service conditions with respect to condensation and pollution

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2019
Status: active
Page Count: 58
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271, which is a Technical Specification, applies to indoor enclosed switchgear and controlgear complying with IEC 62271-200 and IEC 62271-201, intended to be used in special service conditions with respect to condensation and pollution deviating from the normal service conditions specified in IEC 62271-1.

The test detailed in this document has been designed primarily to classify the electrical insulation performance of equipment having high-voltage electrical insulation exposed to indoor service conditions, mainly in presence of condensation. The assessment of mechanical components, such as mechanisms, interlocks and enclosure is also considered.

In this document, the term "equipment" is used in accordance with the scope for an "enclosed assembly of switchgear and controlgear" (see IEC 60050-441:2000, 441-12- 02).

Document History

IEC/TS 62271-304
March 1, 2019
High-voltage switchgear and controlgear – Part 304: Classification of indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV related to the use in special service conditions with respect to condensation and pollution
This part of IEC 62271, which is a Technical Specification, applies to indoor enclosed switchgear and controlgear complying with IEC 62271-200 and IEC 62271-201, intended to be used in special...
January 1, 2010
High-voltage switchgear and controlgear – Part 304: Design classes for indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV to be used in severe climatic conditions CORRIGENDUM 1
This International Standard is applicable to high-voltage switchgear and controlgear (scope of IEC SC 17A) and assemblies thereof (scope of IEC SC 17C) and specifies equipment for digital...
May 1, 2008
High-voltage switchgear and controlgear – Part 304: Design classes for indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV to be used in severe climatic conditions
This International Standard is applicable to high-voltage switchgear and controlgear (scope of IEC SC 17A) and assemblies thereof (scope of IEC SC 17C) and specifies equipment for digital...

References

Advertisement