DS/EN IEC 55016-1-4

Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-4: Radio disturbance and immunity measuring apparatus – Antennas and test sites for radiated disturbance measurements

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 March 2019
Status: active
Page Count: 115
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10
scope:

CISPR 16-1-4:2019 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and test sites are included. NOTE In accordance with IEC Guide 107, CISPR 16-1-4 is a basic EMC publication for use by product committees of the IEC. As stated in Guide 107, product committees are responsible for determining the applicability of the EMC standard. CISPR and its sub-committees are prepared to cooperate with product committees in the evaluation of the value of particular EMC tests for specific products. The requirements of this publication apply at all frequencies and for all levels of radiated disturbances within the CISPR indicating range of the measuring equipment. Methods of measurement are covered in Part 2-3, further information on radio disturbance is given in Part 3, and uncertainties, statistics and limit modelling are covered in Part 4 of CISPR 16. This fourth edition cancels and replaces the third edition published in 2010, Amendment 1:2012 and Amendment 2:2017. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: • provisions are added to address test site validation in the frequency range from 30 MHz to 1000 MHz using the reference site method, to take into account the receive antenna radiation pattern in the frequency range from 1 GHz to 18 GHz, and further details on test site validation using the NSA method with broadband antennas in the frequency range from 30 MHz to 1 000 MHz. Keywords: radiated disturbances, frequency range 9 kHz to 18 GHz

Document History

June 28, 2023
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-4: Radio disturbance and immunity measuring apparatus – Antennas and test sites for radiated disturbance measurements
CISPR 16-1-4:2010 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and test...
May 24, 2023
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-4: Radio disturbance and immunity measuring apparatus – Antennas and test sites for radiated disturbance measurements
No scope available
DS/EN IEC 55016-1-4
March 18, 2019
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-4: Radio disturbance and immunity measuring apparatus – Antennas and test sites for radiated disturbance measurements
CISPR 16-1-4:2019 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and test...
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-4: Radio disturbance and immunity measuring apparatus – Antennas and test sites for radiated disturbance measurements
CISPR 16-1-4:2010 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and test...
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-4: Radio disturbance and immunity measuring apparatus – Antennas and test sites for radiated disturbance measurements
CISPR 16-1-4:2019 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and test...
Amendment 2 – Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-4: Radio disturbance and immunity measuring apparatus – Antennas and test sites for radiated disturbance measurements
No scope available

References

Advertisement