CEN - PREN IEC 61238-1-3/PRAA
Compression and mechanical connectors for power cables - Part 1-3: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 36 kV (Um = 42 kV) tested on non-insulated conductors
| Organization: | CEN |
| Publication Date: | 1 March 2019 |
| Status: | pending |
| Page Count: | 5 |
scope:
Modification to the Introduction
"This part 1-3 of IEC 61238 deals with type tests for compression and mechanical connectors for use on copper or aluminium conductors of power cables for rated voltages above 1 kV (Um = 1.2 kV) up to 30 kV (Um = 46 kV)."
"EN IEC 61238-1-3:201X+A11:2
Document History