CEI UNI EN 50194-2
Electrical apparatus for the detection of combustible gases in domestic premises Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements
| Organization: | CEI |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
In the entire clause replace EN 50194 by EN 50194-1.
In the following sentence replace EN 61779-1 and EN 61779-4 by EN 60079-29-1:
Apparatus complying with this standard is not considered suitable for industrial or commercial installations for which EN 60079-29-1 apply.
In the following note replace EN 61779 series by EN 60079-29-1:
NOTE 2 Apparatus tested in accordance with EN 60079-29-1 will not necessarily comply with this standard.
Document History