DIN EN ISO 9809-2

Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1100 MPa (ISO/DIS 9809-2:2006); German version prEN ISO 9809-2:2006

inactive
Organization: DIN
Publication Date: 1 January 2007
Status: inactive
Page Count: 56
ICS Code (Pressure vessels): 23.020.30

Document History

February 1, 2020
Gas cylinders and tubes - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1100 MPa (ISO 9809-2:2019); German version EN ISO 9809-2:2019
A description is not available for this item.
July 1, 2018
Gas cylinders and tubes - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1100 MPa (ISO/DIS 9809-2:2018); German and English version prEN ISO 9809-2:2018
A description is not available for this item.
October 1, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1100 MPa (ISO 9809-2:2010); German version EN ISO 9809-2:2010
A description is not available for this item.
April 1, 2008
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1100 MPa (ISO/DIS 9809-2:2008); German version prEN ISO 9809-2:2008
A description is not available for this item.
DIN EN ISO 9809-2
January 1, 2007
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1100 MPa (ISO/DIS 9809-2:2006); German version prEN ISO 9809-2:2006
A description is not available for this item.
Advertisement