IEC 60749-17
Semiconductor devices – Mechanical and climatic test methods – Part 17: Neutron irradiation
| Organization: | IEC |
| Publication Date: | 1 March 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
scope:
The neutron irradiation test is performed to determine the susceptibility of semiconductor devices to non-ionizing energy loss (NIEL) degradation. The test described herein is applicable to integrated circuits and discrete semiconductor devices and is intended for military- and aerospace-related applications. It is a destructive test.
The objectives of the test are as follows:
a) to detect and measure the degradation of critical semiconductor device parameters as a function of neutron fluence, and
b) to determine if specified semiconductor device parameters are within specified limits after exposure to a specified level of neutron fluence (see Clause 6).
Document History