DIN EN 62769-1
Field device integration (FDI) - Part 1: Overview (IEC 65E/588/CDV:2018); English version prEN 62769-1:2018
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2019 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
Document History
DIN EN 62769-1
May 1, 2019
Field device integration (FDI) - Part 1: Overview (IEC 65E/588/CDV:2018); English version prEN 62769-1:2018
A description is not available for this item.
March 1, 2016
Field device integration (FDI) - Part 1: Overview (IEC 62769-1:2015); English version EN 62769-1:2015
This part of IEC 62769 describes the concepts and overview of the Field Device Integration (FDI) specifications. The detailed motivation for the creation of this technology is also described (see...
January 1, 2013
Field Device Integration (FDI) - Part 1: Overview (IEC 65E/259/CD:2012), Text in English
A description is not available for this item.