ISO/IEC 14165-226
Information technology — Fibre channel — Part 226: Single-byte command code sets mapping protocol - 6 (FC-SB-6)
| Organization: | ISO |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 290 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This standard describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data processing systems. It employs information formats and signaling protocols that provide a uniform means for communicating with various types of I/O control units, facilitating a high bandwidth, high performance, and long distance information exchange environment. The signaling protocols and information exchanges are defined at a layer (FC-4) to compatibly utilize the link services and other functions provided by the INCITS Fibre Channel Framing and Signaling (FC-FS-4) and the INCITS Fibre Channel Link Services (FC-LS-3) specifications. This FC-4 Upper Level Protocol is referred to as the Fibre Channel-Single-Byte-
This standard modifies the FC-SB-5 standard to specify enhancements and clarifications to the command-mode and transport-mode protocols to increase the efficiency and expand the capabilities of operations.
Document History