DIN EN 4117
Aerospace series; nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P100 HT (Inconel 718); silver plated on thread, classification: 1550 MPa (at ambient temperature)/600 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 April 1994 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
October 1, 2006
Luft- und Raumfahrt - Zwoelfkantmuttern, selbstsichernd, aus hochwarmfester Nickelbasislegierung NI-PH2601 (Inconel 718), Gewinde versilbert - Klasse: 1550 MPa (bei Raumtemperatur) / 600 °C; Deutsche und Englische Fassung EN 4117:2004
A description is not available for this item.
DIN EN 4117
April 1, 1994
Aerospace series; nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P100 HT (Inconel 718); silver plated on thread, classification: 1550 MPa (at ambient temperature)/600 °C
A description is not available for this item.