DIN EN 4132
Aerospace series; bolts, normal hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated; classification: 1100 MPa (at ambient temperature)/235 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 June 1994 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
October 1, 2009
Luft- und Raumfahrt - Sechskantschrauben, langes Gewinde, aus legiertem Stahl, verkadmet - Klasse: 1100 MPa (bei Raumtemperatur)/235 °C; Deutsche und Englische Fassung EN 4132:2009
A description is not available for this item.
DIN EN 4132
June 1, 1994
Aerospace series; bolts, normal hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated; classification: 1100 MPa (at ambient temperature)/235 °C
A description is not available for this item.