DS/EN ISO/IEC 7811-4
Identification cards - Recording technique - Part 4: Location of read-only magnetic tracks - Tracks 1 and 2
inactive, Most Current
| Organization: | DS |
| Publication Date: | 15 January 1997 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of EN/ISO/IEC 7811 specifies the location of the track for read-only magnetic recording, tracks 1 and 2, on identification cards. This part of EN/ISO/IEC 7811 specifies the requirements for cards used for identification. It takes into consideration both human and machine aspects and states minimum requirements.
Document History
DS/EN ISO/IEC 7811-4
January 15, 1997
Identification cards - Recording technique - Part 4: Location of read-only magnetic tracks - Tracks 1 and 2
This part of EN/ISO/IEC 7811 specifies the location of the track for read-only magnetic recording, tracks 1 and 2, on identification cards. This part of EN/ISO/IEC 7811 specifies the requirements for...