DIN EN 4402
Aerospace series - Lockbolts, 100° countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1100 MPa (at ambient temperature)/315 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2000 |
| Status: | inactive |
| ICS Code (Rivets): | 49.030.60 |
Document History
January 1, 2007
Luft- und Raumfahrt - Passniete, mit 100° normalem Senkkopf, Schertyp, aus Titanlegierung TI-P64001, mit Aluminium pigmentierter Beschichtung, metrische Reihe - Klasse: 1100 MPa (bei Raumtemperatur)/315 °C; Deutsche und Englische Fassung EN 4402:2006
A description is not available for this item.
DIN EN 4402
May 1, 2000
Aerospace series - Lockbolts, 100° countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.