DIN EN 14620-3
Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between -5 °C and -165 °C - Part 3: Concrete components; German version prEN 14620-3:2003
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
Document History
December 1, 2006
Auslegung und Herstellung standortgefertigter, stehender, zylindrischer Flachboden-Stahltanks fuer die Lagerung von tiefkalt verfluessigten Gasen bei Betriebstemperaturen zwischen 0 °C und -165 °C - Teil 3: Bauteile aus Beton; Deutsche Fassung EN 14620-3:2006
A description is not available for this item.
DIN EN 14620-3
July 1, 2003
Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between -5 °C and -165 °C - Part 3: Concrete components; German version prEN 14620-3:2003
A description is not available for this item.