DIN EN 4495

Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, Classification: 1100 MPa (at ambient temperature)/315 °C

inactive
Organization: DIN
Publication Date: 1 February 2000
Status: inactive
Page Count: 16
ICS Code (Bolts, screws, studs): 49.030.20

Document History

March 1, 2007
Luft- und Raumfahrt - Sechskant-Passschrauben, kurzes Gewinde, aus Titanlegierung, anodisiert, mit aluminiumpigmentierter Beschichtung, metrische Reihe - Klasse: 1100 MPa (bei Raumtemperatur)/315 °C; Deutsche und Englische Fassung EN 4495:2006
A description is not available for this item.
DIN EN 4495
February 1, 2000
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement