DIN 1026-1 Berichtigung 1

Corrigenda to DIN 1026-1:2000-03

inactive
Organization: DIN
Publication Date: 1 November 2002
Status: inactive
Page Count: 1
ICS Code (Steel profiles): 77.140.70

Document History

September 1, 2009
Hot rolled steel channels - Part 1: Taper flange steel channels - Dimensions, masses and sectional properties
Diese Norm gilt für warmgewalzten U-Profilstahl mit geneigten Flanschflächen in Höhen zwischen 30 mm und 400 mm aus den in Abschnitt 6 genannten Stahlsorten. Diese Norm gilt nicht für warmgewalzten...
April 1, 2009
Hot rolled steel channels - Part 1: Taper flange steel channels - Dimensions, masses and sectional properties
A description is not available for this item.
February 1, 2008
Hot rolled steel channels - Part 1: Taper flange steel channels - Dimensions, masses and sectional properties
A description is not available for this item.
DIN 1026-1 Berichtigung 1
November 1, 2002
Corrigenda to DIN 1026-1:2000-03
A description is not available for this item.
March 1, 2000
Hot rolled steel channels - Part 1: Taper flange steel channels; dimensions, masses and sectional properties
A description is not available for this item.
Advertisement