DIN EN 4074
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1100 MPa (at ambient temperature)/425 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 March 1995 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
October 1, 2009
Luft- und Raumfahrt - Flachkopfschrauben, mit Sechs-Bogenzahn, mit mittlerer Gewindelaenge, aus Titanlegierung, Aluminium-IVD-beschichtet - Klasse: 1100 MPa (bei Raumtemperatur)/425 °C; Deutsche und Englische Fassung EN 4074:2009
A description is not available for this item.
DIN EN 4074
March 1, 1995
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1100 MPa (at ambient temperature)/425 °C
A description is not available for this item.